376D105X9050A2BCZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
1µF Hermetically Sealed Tantalum Capacitors 50V Axial
CAP TANT 1UF 10% 50V AXIAL
CAP TANT 1UF 10% 50V AXIAL
CAP,1uF,50VDC,10-% Tol,10+% Tol
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-M39003/01-7194 | M39003/01-7194SP-ND | M39003/01-7194 | M39003/01-7194 | 46C1123 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap,1Uf,50Vdc,10-% Tol,10+% Tol Vishay |
| Features | Military Standards | ||||
| WVDC | 50 volts | 50 volts | |||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Applications | Military | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |