Solid-electrolyte tantalum capacitors, hermetically sealed in a metal case with axial leads, are qualified to MIL-PRF-39003/01, Style CSR13, with an operating temperature range of -55 °C to +125 °C, capacitance values from 0.033 μF to 330 μF, and voltage ratings from 6 V to 100 V DC. They are available in case codes A through D, with dimensions specified for each case, and feature tape and reel packaging compliant with EIA-296. Capacitance tolerances are ±5 %, ±10 %, or ±20 %, and failure rates are specified per exponential and Weibull distributions. The part includes a shrink-fitted insulation sleeve extending 0.38 mm beyond each end, and lead lengths are suitable for automatic insertion equipment.
376D156X0020B2BCZX1:
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3144-M39003/01-7084/HSD |
| Product Name | Tantulum Capacitors |
| Features | Military Standards |