Vishay Precision Group Capacitance Vishay M39003/01-6205.

Description
Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:B; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Product Diameter:4.7mm; Product Height:- RoHS Compliant: No
Datasheet
Description
Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:B; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Product Diameter:4.7mm; Product Height:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 61AC0839 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
61AC0839
Capacitance Vishay 61AC0839
Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:B; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Product Diameter:4.7mm; Product Height:- RoHS Compliant: No

Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:B; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Product Diameter:4.7mm; Product Height:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC0839
Product Name Capacitance Vishay
Configuration / Form Factor PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details