Solid-electrolyte tantalum capacitors, military MIL-PRF-39003/01 qualified, style CSR13, are hermetically sealed, metal-cased, axial leaded tubular components with an operating temperature range of -55 °C to +125 °C, capacitance values from 0.033 μF to 330 μF, and DC voltage ratings from 6 V to 100 V. Capacitance tolerances are ±5 %, ±10 %, or ±20 %. The parts are available in case codes A through D, with physical dimensions specified for each. Failure rates are defined by exponential and Weibull distributions, and tape and reel packaging per EIA-296 is available. An insulation sleeve extends beyond each end by at least 0.38 mm, and dimensions include this sleeve.
376D685X0035B2BBZX1:
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3144-M39003/01-6109/HSD |
| Product Name | Tantulum Capacitors |
| Features | Military Standards |