39µF Hermetically Sealed Tantalum Capacitors 10V Axial
376D396X9010B2BBZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
CAP TANT 39UF 10% 10V AXIAL
TANTALUM CAPACITOR, 39UF, 10V, AXIAL 10%; Capacitance:39µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:-; Series Name:M39003; Voltage Rating:10V RoHS Compliant: NA
CAP TANT 39UF 10% 10V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1012-1056-ND | 3144-M39003/01-6032 | M39003/01-6032 | 46C0859 | M39003/01-6032 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 39Uf, 10V, Axial 10%; Capacitance Vishay | Tantalum Capacitors |
| Applications | Military | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 39 microF | 39 microF | 39 microF | 39 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |