Solid-electrolyte tantalum capacitors, military MIL-PRF-39003/01 qualified, in axial leaded metal case with hermetic seal. Available in case codes A through D, with dimensions ranging from 0.286 in (7.26 mm) diameter and 0.135 in (3.43 mm) length for case A to 0.786 in (19.96 mm) diameter and 0.351 in (8.92 mm) length for case D. Rated for operating temperatures from -55 °C to +125 °C, capacitance from 0.033 μF to 330 μF, and voltage ratings from 6 V to 100 V DC. Capacitance tolerance is ±5 %, ±10 %, or ±20 %. Maximum DC leakage current and dissipation factor are specified at +25 °C, +85 °C, and +125 °C. The part is supplied with a shrink-fitted insulation sleeve extending 0.015 in (0.38 mm) beyond each end. Tape and reel packaging per EIA-296 is available.
376D476X0006B2BBZX1:
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3144-M39003/01-6008/HSD |
| Product Name | Tantulum Capacitors |
| Features | Military Standards |