376D685X9100R2BRZX1:
CAP TANT 6.8UF 10% 100V AXIAL
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 3144-M39003/01-5567/HSD | M39003/01-5567/HSD |
| Product Name | Tantulum Capacitors | Capacitors - Tantalum Capacitors |
| Features | Military Standards | |
| WVDC | 100 volts | 100 volts |
| Packing Method | Bulk; Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer |