176D225X5020A2TPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
2.2µF Hermetically Sealed Tantalum Capacitors 20V Axial
CAP TANT 2.2UF 5% 20V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-M39003/01-5230/TR | M39003/01-5230/TR-ND | M39003/01-5230/TR |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Features | Military Standards | ||
| WVDC | 20 volts | 20 volts | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |