Solid-electrolyte tantalum capacitors, hermetically sealed in a metal case with axial leads, meet the military specification MIL-PRF-39003/01, style CSR13, and operate from -55 °C to +125 °C with capacitance values from 0.033 μF to 330 μF and voltage ratings from 6 V to 100 V. The part is available in case codes A through D, with dimensions specified for each case, and is supplied with a shrink-fitted insulation sleeve. Failure rates are defined as exponential or Weibull distribution, and the capacitors support tape and reel packaging per EIA-296.
376D185X9050B2BSZX1:
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3144-M39003/01-3081/HSD |
| Product Name | Tantulum Capacitors |
| Features | Military Standards |