376D156X9020B2BSZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
15µF Hermetically Sealed Tantalum Capacitors 20V Axial
TANTALUM CAPACITOR, 15UF, 20V, AXIAL 10%; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:S; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA
CAP TANT 15UF 10% 20V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-M39003/01-3009 | M39003/01-3009-ND | 46C0492 | M39003/01-3009 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 15Uf, 20V, Axial 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Features | Military Standards | |||
| WVDC | 20 volts | 20 volts | 20 volts | |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Applications | Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |