330µF Hermetically Sealed Tantalum Capacitors 6V Axial
376D337X9006S2BSZXN:
CAP TANT 330UF 10% 6V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | M39003/01-2971/98-ND | 3144-M39003/01-2971/98 | M39003/01-2971/98 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | |
| Capacitance Tolerance | 10 (+/- %) |