376D106X9075R2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
10µF Hermetically Sealed Tantalum Capacitors 75V Axial
CAP TANT 10UF 10% 75V AXIAL
CAP TANT 10UF 10% 75V AXIAL
TANTALUM CAPACITOR, 10UF, 75V, AXIAL 10%; Capacitance:10µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:M39003 Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: NA
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-M39003/01-2898 | M39003/01-2898-ND | M39003/01-2898 | M39003/01-2898 | 46C0431 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 75V, Axial 10%; Capacitance Vishay |
| Features | Military Standards | ||||
| WVDC | 75 volts | 75 volts | 75 volts | 75 volts | |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Applications | Military | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) |