376D105X9075B2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
1µF Hermetically Sealed Tantalum Capacitors 75V Axial
CAP TANT 1UF 10% 75V AXIAL
CAP,1uF,75VDC,10-% Tol,10+% Tol
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-M39003/01-2880 | M39003/01-2880-ND | M39003/01-2880 | 46C0418 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap,1Uf,75Vdc,10-% Tol,10+% Tol Vishay |
| Features | Military Standards | |||
| WVDC | 75 volts | 75 volts | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Applications | Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |