376D106X9050R2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
10µF Hermetically Sealed Tantalum Capacitors 50V Axial
CAP TANT 10UF 10% 50V AXIAL
CAP,10uF,50VDC,10-% Tol,10+% Tol
| New Yorker Electronics Co., Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-M39003/01-2854 | M39003/01-2854SP-ND | M39003/01-2854 | 46C0404 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Cap,10Uf,50Vdc,10-% Tol,10+% Tol Vishay |
| Features | Military Standards | |||
| WVDC | 50 volts | 50 volts | ||
| Packing Method | Bulk; Bulk | Bulk | ||
| Applications | Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |