Solid-electrolyte tantalum capacitors, hermetically sealed in a metal case with axial leads, are qualified to MIL-PRF-39003/01 for military applications with an operating temperature range of -55 °C to +125 °C. Capacitance ranges from 0.033 μF to 330 μF with voltage ratings from 6 V to 100 V, available in ±5 %, ±10 %, and ±20 % tolerances. Units are supplied in case codes A through D, with physical dimensions specified for each. Failure rates comply with exponential and Weibull distributions, and tape and reel packaging is available per EIA-296. All units include a shrink-fitted insulation sleeve extending 0.38 mm beyond each end. Maximum dissipation factor at +85 °C is 8 %, and maximum DC leakage current varies with capacitance and voltage. Capacitance and voltage ratings are interdependent above 85 °C and require derating.
376D685X0050R2BRZX1:
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3144-M39003/01-2852/HSD |
| Product Name | Tantulum Capacitors |
| Features | Military Standards |