0.039µF Hermetically Sealed Tantalum Capacitors 100V Axial
176D393X9100A2BPZX1:
CAP TANT 0.039UF 10% 100V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | M39003/01-2680/HSD-ND | 3144-M39003/01-2680/HSD | M39003/01-2680/HSD |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 0.0390 microF | 0.0390 microF | |
| Capacitance Tolerance | 10 (+/- %) |