Vishay Intertechnology, Inc. Tantalum Capacitors M39003/01-2661

Description
15µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote
Description
15µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M39003/01-2661 is a solid-electrolyte tantalum capacitor manufactured by Lingto Electronic Limited, designed to meet military specification MIL-PRF-39003. This capacitor features a hermetically sealed, metal case with axial leads, ensuring durability and reliability in demanding applications. It has a capacitance range from 0.033 OºF to 330 OºF, with voltage ratings spanning from 6 VDC to 100 VDC. The device offers capacitance tolerances of ±5%, ±10%, and ±20%, and is available with various failure rate levels, including Weibull and exponential distributions. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The product is suitable for applications requiring stringent military standards and can be ordered in bulk or tape and reel packaging options.

Datasheet Summary
Powered by GS/AI

M39003/01-2661 is a solid-electrolyte tantalum capacitor manufactured by Lingto Electronic Limited, designed to meet military specification MIL-PRF-39003. This capacitor features a hermetically sealed, metal case with axial leads, ensuring durability and reliability in demanding applications. It has a capacitance range from 0.033 OºF to 330 OºF, with voltage ratings spanning from 6 VDC to 100 VDC. The device offers capacitance tolerances of ±5%, ±10%, and ±20%, and is available with various failure rate levels, including Weibull and exponential distributions. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The product is suitable for applications requiring stringent military standards and can be ordered in bulk or tape and reel packaging options.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/01-2661-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2661-ND
Tantalum Capacitors M39003/01-2661-ND
15µF Hermetically Sealed Tantalum Capacitors 75V Axial

15µF Hermetically Sealed Tantalum Capacitors 75V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-M39003/01-2661 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2661
Tantulum Capacitors 3144-M39003/01-2661
176D156X9075S2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

176D156X9075S2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Tantalum Capacitors - M39003/01-2661 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39003/01-2661
Tantalum Capacitors M39003/01-2661
CAP TANT 15UF 10% 75V AXIAL

CAP TANT 15UF 10% 75V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/01-2661 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/01-2661
Capacitors - Tantalum Capacitors M39003/01-2661
CAP TANT 15UF 10% 75V AXIAL

CAP TANT 15UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number M39003/01-2661-ND 3144-M39003/01-2661 M39003/01-2661 M39003/01-2661
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details