1µF Hermetically Sealed Tantalum Capacitors 50V Axial
176D105X9050A2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
TANTALUM CAPACITOR, 1UF, 50V, AXIAL 10%; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:106mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | M39003/01-2596SP-ND | 3144-M39003/01-2596 | 93B9399 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitor, 1Uf, 50V, Axial 10%; Capacitance Vishay |
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |