Vishay Precision Group Tantulum Capacitors M39003/01-2553

Description
176D476X0035S2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet
Description
176D476X0035S2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3144-M39003/01-2553 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2553
Tantulum Capacitors 3144-M39003/01-2553
176D476X0035S2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

176D476X0035S2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Tantalum Capacitors - M39003/01-2553 - 924852-M39003/01-2553 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - M39003/01-2553
924852-M39003/01-2553
Tantalum Capacitors - M39003/01-2553 924852-M39003/01-2553
Manufacturer: Vishay Win Source Part Number: 924852-M39003/01-255 3 Series: Military, MIL-PRF-39003/1, CSR13 Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Hermetically Sealed Tantalum Capacitors 35 V Axial Package: Bulk Package: Axial Mounting: Through Hole Family Name: M39003/01 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8532.21.0020

Manufacturer: Vishay
Win Source Part Number: 924852-M39003/01-2553
Series: Military, MIL-PRF-39003/1, CSR13
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Hermetically Sealed Tantalum Capacitors 35 V Axial
Package: Bulk
Package: Axial
Mounting: Through Hole
Family Name: M39003/01
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8532.21.0020

Buy Now Datasheet
Tantalum Capacitors - M39003/01-2553-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2553-ND
Tantalum Capacitors M39003/01-2553-ND
47µF Hermetically Sealed Tantalum Capacitors 35V Axial

47µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Singapore, Singapore
47uF 35V Capacitor
59-M39003/01-2553
47uF 35V Capacitor 59-M39003/01-2553
Cap Tant Solid 47uF 35V 20% (8.92 X 19.96mm) Axial (0.1%FR) 125°C Bulk Product overview: M39003/01-2553 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2553 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 35V 20% (8.92 X 19.96mm) Axial (0.1%FR) 125°C Bulk Product overview: M39003/01-2553 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2553 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap,47Uf,35Vdc,20-% Tol,20+% Tol Vishay - 46C0228 - Newark, An Avnet Company
Chicago, IL, United States
Cap,47Uf,35Vdc,20-% Tol,20+% Tol Vishay
46C0228
Cap,47Uf,35Vdc,20-% Tol,20+% Tol Vishay 46C0228
CAP,47uF,35VDC,20-% Tol,20+% Tol

CAP,47uF,35VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3144-M39003/01-2553 924852-M39003/01-2553 M39003/01-2553-ND 59-M39003/01-2553 46C0228
Product Name Tantulum Capacitors Tantalum Capacitors - M39003/01-2553 Tantalum Capacitors 47uF 35V Capacitor Cap,47Uf,35Vdc,20-% Tol,20+% Tol Vishay
Features Military Standards
WVDC 35 volts 35 volts
Packing Method Bulk; Bulk Bulk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C133U020AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Tantalum Capacitors - 1814586 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers