Solid-electrolyte tantalum capacitors, military MIL-PRF-39003/01 qualified, style CSR13, hermetically sealed in a metal case with axial leads, operating from -55 °C to +125 °C, with capacitance values from 0.033 μF to 330 μF and voltage ratings from 6 V to 100 V DC. Available in case codes A through D, with dimensions defined by case code and including a shrink-fitted insulation sleeve. Capacitance tolerances are ±5 %, ±10 %, or ±20 %, and failure rates are specified as exponential (M, P, R, S) or Weibull (G, B, C, D) per the specification. Tape and reel packaging is available per EIA-296.
176D226X9035R2BPZX1:
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3144-M39003/01-2546/HSD |
| Product Name | Tantulum Capacitors |
| Features | Military Standards |