Vishay Precision Group Tantulum Capacitors M39003/01-2526

Description
176D106X9020B2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet
Description
176D106X9020B2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3144-M39003/01-2526 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2526
Tantulum Capacitors 3144-M39003/01-2526
176D106X9020B2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

176D106X9020B2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Tantalum Capacitors - M39003/01-2526SP-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2526SP-ND
Tantalum Capacitors M39003/01-2526SP-ND
10µF Hermetically Sealed Tantalum Capacitors 20V Axial

10µF Hermetically Sealed Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 20V, Axial 10%; Capacitance Vishay - 46C0204 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 20V, Axial 10%; Capacitance Vishay
46C0204
Tantalum Capacitor, 10Uf, 20V, Axial 10%; Capacitance Vishay 46C0204
TANTALUM CAPACITOR, 10UF, 20V, AXIAL 10%; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:186mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

TANTALUM CAPACITOR, 10UF, 20V, AXIAL 10%; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:186mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3144-M39003/01-2526 M39003/01-2526SP-ND 46C0204
Product Name Tantulum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 20V, Axial 10%; Capacitance Vishay
Features Military Standards
WVDC 20 volts 20 volts
Packing Method Bulk; Bulk Bulk
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 33UF, 25V, 10% - 70186195 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details