Vishay Precision Group Capacitance Vishay M39003/01-2518.

Description
Capacitance:150µF; Voltage(DC):15V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Product Diameter:8.92mm; Product Height:- RoHS Compliant: NA
Datasheet
Description
Capacitance:150µF; Voltage(DC):15V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Product Diameter:8.92mm; Product Height:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 61AC0831 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
61AC0831
Capacitance Vishay 61AC0831
Capacitance:150µF; Voltage(DC):15V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Product Diameter:8.92mm; Product Height:- RoHS Compliant: NA

Capacitance:150µF; Voltage(DC):15V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Product Diameter:8.92mm; Product Height:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC0831
Product Name Capacitance Vishay
Configuration / Form Factor PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers