Vishay Precision Group Tantalum Capacitors M39003/01-2508

Description
3.3µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
3.3µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/01-2508-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2508-ND
Tantalum Capacitors M39003/01-2508-ND
3.3µF Hermetically Sealed Tantalum Capacitors 15V Axial

3.3µF Hermetically Sealed Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-M39003/01-2508 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2508
Tantulum Capacitors 3144-M39003/01-2508
176D335X9015A2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

176D335X9015A2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/01-2508 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/01-2508
Capacitors - Tantalum Capacitors M39003/01-2508
CAP TANT 3.3UF 10% 15V AXIAL

CAP TANT 3.3UF 10% 15V AXIAL

Supplier's Site
Capacitor Tant, 3.3Uf, 15V, Axial 10%; Capacitance Vishay - 46C0191 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 15V, Axial 10%; Capacitance Vishay
46C0191
Capacitor Tant, 3.3Uf, 15V, Axial 10%; Capacitance Vishay 46C0191
CAPACITOR TANT, 3.3UF, 15V, AXIAL 10%; Capacitance:3.3µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

CAPACITOR TANT, 3.3UF, 15V, AXIAL 10%; Capacitance:3.3µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number M39003/01-2508-ND 3144-M39003/01-2508 M39003/01-2508 46C0191
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf, 15V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814592 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers