M39003/01-2421 is a solid-electrolyte tantalum capacitor manufactured by Lingto Electronic Limited, designed to meet military specification MIL-PRF-39003. This capacitor features a hermetically sealed, metal case with axial leads, ensuring durability and reliability in demanding applications. It offers a capacitance range from 0.033 OºF to 330 OºF, with voltage ratings spanning from 6 VDC to 100 VDC. The device is available with capacitance tolerances of ±5%, ±10%, and ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The failure rates are categorized according to Weibull and exponential distributions, allowing for careful selection based on reliability needs. The capacitors can be ordered in bulk or in tape and reel packaging, adhering to EIA-296 standards for automated assembly processes. This product is suitable for applications requiring high reliability and compliance with military standards.
176D156X9075S2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
15µF Hermetically Sealed Tantalum Capacitors 75V Axial
CAP TANT 15UF 10% 75V AXIAL
CAP TANT 15UF 10% 75V AXIAL
CAP TANT 15UF 10% 75V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-M39003/01-2421 | M39003/01-2421-ND | M39003/01-2421 | M39003/01-2421 | M39003/01-2421 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Features | Military Standards | ||||
| WVDC | 75 volts | 75 volts | 75 volts | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Applications | Military | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |