Vishay Precision Group Tantulum Capacitors M39003/01-2368

Description
176D475X9050B2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet
Description
176D475X9050B2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3144-M39003/01-2368 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2368
Tantulum Capacitors 3144-M39003/01-2368
176D475X9050B2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

176D475X9050B2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Tantalum Capacitors - M39003/01-2368SP-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2368SP-ND
Tantalum Capacitors M39003/01-2368SP-ND
4.7µF Hermetically Sealed Tantalum Capacitors 50V Axial

4.7µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitor, 4.7Uf, 50V, Axial 10%; Capacitance Vishay - 47F674 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 50V, Axial 10%; Capacitance Vishay
47F674
Tantalum Capacitor, 4.7Uf, 50V, Axial 10%; Capacitance Vishay 47F674
TANTALUM CAPACITOR, 4.7UF, 50V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:200mA; Product Diameter:4.7mm RoHS Compliant: NA

TANTALUM CAPACITOR, 4.7UF, 50V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:200mA; Product Diameter:4.7mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3144-M39003/01-2368 M39003/01-2368SP-ND 47F674
Product Name Tantulum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 50V, Axial 10%; Capacitance Vishay
Features Military Standards
WVDC 50 volts 50 volts
Packing Method Bulk; Bulk Bulk
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Tantalum Capacitors - THF106K035P1F-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers