Vishay Precision Group Tantulum Capacitors M39003/01-2338

Description
176D104X9050A2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet
Description
176D104X9050A2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3144-M39003/01-2338 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2338
Tantulum Capacitors 3144-M39003/01-2338
176D104X9050A2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

176D104X9050A2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Singapore, Singapore
0.1uF 50V Capacitor
59-M39003/01-2338
0.1uF 50V Capacitor 59-M39003/01-2338
Cap Tant Solid 0.1uF 50V 10% (3.43 X 7.26mm) Axial (1%FR) 125°C Bulk Product overview: M39003/01-2338 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2338 can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.1uF 50V 10% (3.43 X 7.26mm) Axial (1%FR) 125°C Bulk Product overview: M39003/01-2338 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2338 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - M39003/01-2338-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2338-ND
Tantalum Capacitors M39003/01-2338-ND
0.1µF Hermetically Sealed Tantalum Capacitors 50V Axial

0.1µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitors - M39003/01-2338 - 924851-M39003/01-2338 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - M39003/01-2338
924851-M39003/01-2338
Tantalum Capacitors - M39003/01-2338 924851-M39003/01-2338
Manufacturer: Vishay Win Source Part Number: 924851-M39003/01-233 8 Series: Military, MIL-PRF-39003/1, CSR13 Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF Hermetically Sealed Tantalum Capacitors 50 V Axial Package: Bulk Package: Axial Mounting: Through Hole Family Name: M39003/01 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8532.21.0020

Manufacturer: Vishay
Win Source Part Number: 924851-M39003/01-2338
Series: Military, MIL-PRF-39003/1, CSR13
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF Hermetically Sealed Tantalum Capacitors 50 V Axial
Package: Bulk
Package: Axial
Mounting: Through Hole
Family Name: M39003/01
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8532.21.0020

Buy Now Datasheet
Cap,0.1Uf,50Vdc,10-% Tol,10+% Tol Vishay - 47F644 - Newark, An Avnet Company
Chicago, IL, United States
Cap,0.1Uf,50Vdc,10-% Tol,10+% Tol Vishay
47F644
Cap,0.1Uf,50Vdc,10-% Tol,10+% Tol Vishay 47F644
CAP,0.1uF,50VDC,10-% Tol,10+% Tol

CAP,0.1uF,50VDC,10-% Tol,10+% Tol

Supplier's Site
Tantalum Capacitors - M39003/01-2338 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
M39003/01-2338
Tantalum Capacitors M39003/01-2338
CAP TANT 0.1UF 10% 50V AXIAL

CAP TANT 0.1UF 10% 50V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/01-2338 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
M39003/01-2338
Capacitors - Tantalum Capacitors M39003/01-2338
CAP TANT 0.1UF 10% 50V AXIAL

CAP TANT 0.1UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3144-M39003/01-2338 59-M39003/01-2338 M39003/01-2338-ND 924851-M39003/01-2338 47F644 M39003/01-2338 M39003/01-2338
Product Name Tantulum Capacitors 0.1uF 50V Capacitor Tantalum Capacitors Tantalum Capacitors - M39003/01-2338 Cap,0.1Uf,50Vdc,10-% Tol,10+% Tol Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Features Military Standards
WVDC 50 volts 50 volts 50 volts 50 volts
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Through Hole Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers