Manufacturer: Vishay
Win Source Part Number: 924849-M39003/01-228
Series: Military, MIL-PRF-39003/1, CSR13
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF Hermetically Sealed Tantalum Capacitors 20 V Axial
Package: Bulk
Package: Axial
Mounting: Through Hole
Family Name: M39003/01
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8532.21.0020
176D225X9020A2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
2.2µF Hermetically Sealed Tantalum Capacitors 20V Axial
Cap Tant Solid 2.2uF 20V 10% (3.43 X 7.26mm) Axial (1%FR) 125°C Bulk Product overview: M39003/01-2283 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2283 can be used for catalog matching and distributor lookup.
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 924849-M39003/01-2283 | 3144-M39003/01-2283 | M39003/01-2283SP-ND | 59-M39003/01-2283 |
| Product Name | Tantalum Capacitors - M39003/01-2283 | Tantulum Capacitors | Tantalum Capacitors | 2.2uF 20V Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Mounting Style | Through Hole | Through Hole | ||
| Features | Military Standards | |||
| WVDC | 20 volts | 20 volts |