Vishay Precision Group 22uF 15V Capacitor M39003/01-2271

Description
Cap Tant Solid 22uF 15V 10% (4.7 X 12.04mm) Axial (1%FR) 125°C Bulk Product overview: M39003/01-2271 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2271 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 15V 10% (4.7 X 12.04mm) Axial (1%FR) 125°C Bulk Product overview: M39003/01-2271 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2271 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 15V Capacitor
59-M39003/01-2271
22uF 15V Capacitor 59-M39003/01-2271
Cap Tant Solid 22uF 15V 10% (4.7 X 12.04mm) Axial (1%FR) 125°C Bulk Product overview: M39003/01-2271 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2271 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 15V 10% (4.7 X 12.04mm) Axial (1%FR) 125°C Bulk Product overview: M39003/01-2271 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2271 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - M39003/01-2271SP-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2271SP-ND
Tantalum Capacitors M39003/01-2271SP-ND
22µF Hermetically Sealed Tantalum Capacitors 15V Axial

22µF Hermetically Sealed Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-M39003/01-2271 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2271
Tantulum Capacitors 3144-M39003/01-2271
176D226X9015B2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

176D226X9015B2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 15V, Axial 10%; Capacitance Vishay - 47F577 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 15V, Axial 10%; Capacitance Vishay
47F577
Tantalum Capacitor, 22Uf, 15V, Axial 10%; Capacitance Vishay 47F577
TANTALUM CAPACITOR, 22UF, 15V, AXIAL 10%; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:224mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

TANTALUM CAPACITOR, 22UF, 15V, AXIAL 10%; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:224mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-M39003/01-2271 M39003/01-2271SP-ND 3144-M39003/01-2271 47F577
Product Name 22uF 15V Capacitor Tantalum Capacitors Tantulum Capacitors Tantalum Capacitor, 22Uf, 15V, Axial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814576 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C153U050BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details