Vishay Intertechnology, Inc. 150uF 6V Capacitor M39003/01-2247/TR

Description
Cap Tant Solid 150uF 6V 10% (7.34 X 17.42mm) Axial (1%FR) 125°C T/R Product overview: M39003/01-2247/TR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 6V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2247/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 150uF 6V 10% (7.34 X 17.42mm) Axial (1%FR) 125°C T/R Product overview: M39003/01-2247/TR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 6V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2247/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150uF 6V Capacitor
59-M39003/01-2247/TR
150uF 6V Capacitor 59-M39003/01-2247/TR
Cap Tant Solid 150uF 6V 10% (7.34 X 17.42mm) Axial (1%FR) 125°C T/R Product overview: M39003/01-2247/TR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 6V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2247/TR can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 6V 10% (7.34 X 17.42mm) Axial (1%FR) 125°C T/R Product overview: M39003/01-2247/TR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 6V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2247/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - M39003/01-2247/TR - 785035-M39003/01-2247/TR - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - M39003/01-2247/TR
785035-M39003/01-2247/TR
Tantalum Capacitors - M39003/01-2247/TR 785035-M39003/01-2247/TR
Manufacturer: Vishay Sprague Win Source Part Number: 785035-M39003/01-224 7/TR Series: Military, MIL-PRF-39003/1, CSR13 Packaging: Reel package Type: Hermetically Sealed Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: Military Package: Axial Capacitance: 150μF Tolerance: ±10% Failure Rate: M (1%) Manufacturer Size Code: C Family Name: M39003/01 Categories: Capacitors Dimension: 0.289" Dia x 0.686" L (7.34mm x 17.42mm) Voltage Rating DC: 6V Alternative Parts (Cross-Reference): M39003/01-2247TR; CSR132487; M39003/01-2727; M39003/01-2487; Introduction Date: January 15, 2001 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 785035-M39003/01-2247/TR
Series: Military, MIL-PRF-39003/1, CSR13
Packaging: Reel package
Type: Hermetically Sealed
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: Military
Package: Axial
Capacitance: 150μF
Tolerance: ±10%
Failure Rate: M (1%)
Manufacturer Size Code: C
Family Name: M39003/01
Categories: Capacitors
Dimension: 0.289" Dia x 0.686" L (7.34mm x 17.42mm)
Voltage Rating DC: 6V
Alternative Parts (Cross-Reference): M39003/01-2247TR; CSR132487; M39003/01-2727; M39003/01-2487;
Introduction Date: January 15, 2001
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - M39003/01-2247/TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2247/TR-ND
Tantalum Capacitors M39003/01-2247/TR-ND
150µF Hermetically Sealed Tantalum Capacitors 6V Axial

150µF Hermetically Sealed Tantalum Capacitors 6V Axial

Buy Now Datasheet
Tantulum Capacitors 3144-M39003/01-2247/TR
176D157X9006R2TMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

176D157X9006R2TMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/01-2247/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/01-2247/TR
Capacitors - Tantalum Capacitors M39003/01-2247/TR
CAP TANT 150UF 10% 6V AXIAL

CAP TANT 150UF 10% 6V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-M39003/01-2247/TR 785035-M39003/01-2247/TR M39003/01-2247/TR-ND 3144-M39003/01-2247/TR M39003/01-2247/TR
Product Name 150uF 6V Capacitor Tantalum Capacitors - M39003/01-2247/TR Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6 volts 6 volts 6 volts 6 volts
Packing Method Tape and Reel Tape Reel; Reel package Tape Reel Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814661 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details