10µF Hermetically Sealed Tantalum Capacitors 100V 0803 (2108 Metric) 5.9Ohm
TANTALUM CAPACITOR, 10UF, 100V 10%; Capacitance:10µF; Voltage(DC):100V; Capacitor Case / Package:8331 [21280 Metric]; Capacitance Tolerance:± 10%; ESR:5.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:800mA RoHS Compliant: No
CAP TANT 10UF 10% 100V 0803
CAP TANT 10UF 10% 100V 0803
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1706-ND | 91R0119 | M35C106K100BZSS | M35C106K100BZSS |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 100V 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |