Vishay Intertechnology, Inc. Tantalum Capacitors M34C107K030BZSS

Description
100µF Molded Tantalum Capacitors 30V Nonstandard 1.3Ohm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 30V Nonstandard 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1696-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1696-ND
Tantalum Capacitors 718-1696-ND
100µF Molded Tantalum Capacitors 30V Nonstandard 1.3Ohm

100µF Molded Tantalum Capacitors 30V Nonstandard 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - M34C107K030BZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M34C107K030BZSS
Tantalum Capacitors M34C107K030BZSS
CAP TANT 100UF 10% 30V SMD

CAP TANT 100UF 10% 30V SMD

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 30V 10%; Capacitance Vishay - 10R0642 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 30V 10%; Capacitance Vishay
10R0642
Tantalum Capacitor, 100Uf, 30V 10%; Capacitance Vishay 10R0642
TANTALUM CAPACITOR, 100UF, 30V 10%; Capacitance:100µF; Voltage(DC):30V; Capacitor Case / Package:0803 [2108 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.2A RoHS Compliant: No

TANTALUM CAPACITOR, 100UF, 30V 10%; Capacitance:100µF; Voltage(DC):30V; Capacitor Case / Package:0803 [2108 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.2A RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - M34C107K030BZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M34C107K030BZSS
Capacitors - Tantalum Capacitors M34C107K030BZSS
CAP TANT 100UF 10% 30V SMD

CAP TANT 100UF 10% 30V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1696-ND M34C107K030BZSS 10R0642 M34C107K030BZSS
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf, 30V 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details