CAPACITOR TANT, 10UF, 125V 10%; Capacitance:10µF; Voltage(DC):125V; Capacitor Case / Package:0803 [2108 Metric]; Capacitance Tolerance:± 10%; ESR:5.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.05A; Qualification:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 10R0637 |
| Product Name | Capacitor Tant, 10Uf, 125V 10%; Capacitance Vishay |
| Capacitance Type | Fixed |