Vishay Intertechnology, Inc. RES 0.0 OHM 0.04W JUMPER 0402 M32159B11MS3

Description
RES 0.0ohm 0.04W JUMPER 0402
Request a Quote Datasheet
Description
RES 0.0ohm 0.04W JUMPER 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.0 OHM 0.04W JUMPER 0402 - M32159B11MS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.0 OHM 0.04W JUMPER 0402
M32159B11MS3
RES 0.0 OHM 0.04W JUMPER 0402 M32159B11MS3
RES 0.0ohm 0.04W JUMPER 0402

RES 0.0ohm 0.04W JUMPER 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-M32159B11MS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M32159B11MS3CT-ND
Chip Resistor - Surface Mount 541-M32159B11MS3CT-ND
0 Ohms Jumper 0.04W Chip Resistor 0402 (1005 Metric) Military Thick Film

0 Ohms Jumper 0.04W Chip Resistor 0402 (1005 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M32159B11MS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M32159B11MS3DKR-ND
Chip Resistor - Surface Mount 541-M32159B11MS3DKR-ND
0 Ohms Jumper 0.04W Chip Resistor 0402 (1005 Metric) Military Thick Film

0 Ohms Jumper 0.04W Chip Resistor 0402 (1005 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M32159B11MS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M32159B11MS3TR-ND
Chip Resistor - Surface Mount 541-M32159B11MS3TR-ND
0 Ohms Jumper 0.04W Chip Resistor 0402 (1005 Metric) Military Thick Film

0 Ohms Jumper 0.04W Chip Resistor 0402 (1005 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M32159B11MS3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M32159B11MS3
Chip Resistor - Surface Mount M32159B11MS3
RES SMD 0 OHM JUMP 04W 0402

RES SMD 0 OHM JUMP 04W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M32159B11MS3 541-M32159B11MS3CT-ND M32159B11MS3
Product Name RES 0.0 OHM 0.04W JUMPER 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms
Power Rating 0.0400 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details