Vishay Intertechnology, Inc. RES 0.0 OHM 0.25W JUMPER 1206 M32159B07MS3

Description
RES 0.0ohm 0.25W JUMPER 1206
Request a Quote Datasheet
Description
RES 0.0ohm 0.25W JUMPER 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.0 OHM 0.25W JUMPER 1206 - M32159B07MS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.0 OHM 0.25W JUMPER 1206
M32159B07MS3
RES 0.0 OHM 0.25W JUMPER 1206 M32159B07MS3
RES 0.0ohm 0.25W JUMPER 1206

RES 0.0ohm 0.25W JUMPER 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-M32159B07MS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M32159B07MS3DKR-ND
Chip Resistor - Surface Mount 541-M32159B07MS3DKR-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M32159B07MS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M32159B07MS3TR-ND
Chip Resistor - Surface Mount 541-M32159B07MS3TR-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M32159B07MS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M32159B07MS3CT-ND
Chip Resistor - Surface Mount 541-M32159B07MS3CT-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M32159B07MS3 541-M32159B07MS3DKR-ND
Product Name RES 0.0 OHM 0.25W JUMPER 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.0 ohms 0.0 ohms
Power Rating 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details