Vishay Intertechnology, Inc. RES 0.0 OHM 0.225W JUMPER 2307 M32159B05MS3

Description
RES 0.0ohm 0.225W JUMPER 2307
Request a Quote Datasheet
Description
RES 0.0ohm 0.225W JUMPER 2307
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.0 OHM 0.225W JUMPER 2307 - M32159B05MS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.0 OHM 0.225W JUMPER 2307
M32159B05MS3
RES 0.0 OHM 0.225W JUMPER 2307 M32159B05MS3
RES 0.0ohm 0.225W JUMPER 2307

RES 0.0ohm 0.225W JUMPER 2307

Supplier's Site
Chip Resistor - Surface Mount - 541-M32159B05MS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M32159B05MS3TR-ND
Chip Resistor - Surface Mount 541-M32159B05MS3TR-ND
0 Ohms Jumper 0.225W Chip Resistor Nonstandard Military Thick Film

0 Ohms Jumper 0.225W Chip Resistor Nonstandard Military Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1341224-M32159B05MS3 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1341224-M32159B05MS3
Resistors - Chip Resistor - Surface Mount 1341224-M32159B05MS3
Win Source Part Number: 1341224-M32159B05MS3 Category: Resistors - Chip Resistor - Surface Mount Series: Military, MIL-PRF-32159, RCZ2208 Features: Military Package: Tape & Reel Size / Dimension: 0.230" L x 0.075" W (5.84mm x 1.91mm) Height - Seated (Max): 0.033" (0.84mm) Standard Package: 1,000 Tolerance: Jumper Failure Rate: M (1%) Composition: Thick Film Number of Terminations: 2 Resistance: 0 Ohms Package / Case: Nonstandard Supplier Device Package: 2208 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale RoHS Status: RoHS non-compliant

Win Source Part Number: 1341224-M32159B05MS3
Category: Resistors - Chip Resistor - Surface Mount
Series: Military, MIL-PRF-32159, RCZ2208
Features: Military
Package: Tape & Reel
Size / Dimension: 0.230" L x 0.075" W (5.84mm x 1.91mm)
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 1,000
Tolerance: Jumper
Failure Rate: M (1%)
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Package / Case: Nonstandard
Supplier Device Package: 2208
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - M32159B05MS3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M32159B05MS3
Chip Resistor - Surface Mount M32159B05MS3
RES SMD 0 OHM JUMP 0.225W 2208

RES SMD 0 OHM JUMP 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number M32159B05MS3 541-M32159B05MS3TR-ND 1341224-M32159B05MS3 M32159B05MS3
Product Name RES 0.0 OHM 0.225W JUMPER 2307 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Power Rating 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4754FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers