Vishay Intertechnology, Inc. RES 0.0 OHM 0.15W JUMPER 1605 M32159B04MS3

Description
RES 0.0ohm 0.15W JUMPER 1605
Request a Quote Datasheet
Description
RES 0.0ohm 0.15W JUMPER 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.0 OHM 0.15W JUMPER 1605 - M32159B04MS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.0 OHM 0.15W JUMPER 1605
M32159B04MS3
RES 0.0 OHM 0.15W JUMPER 1605 M32159B04MS3
RES 0.0ohm 0.15W JUMPER 1605

RES 0.0ohm 0.15W JUMPER 1605

Supplier's Site
Chip Resistor - Surface Mount - 541-M32159B04MS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M32159B04MS3TR-ND
Chip Resistor - Surface Mount 541-M32159B04MS3TR-ND
0 Ohms Jumper 0.15W Chip Resistor Nonstandard Military Thick Film

0 Ohms Jumper 0.15W Chip Resistor Nonstandard Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M32159B04MS3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M32159B04MS3
Chip Resistor - Surface Mount M32159B04MS3
RES SMD 0 OHM JUMP 0.15W 1505

RES SMD 0 OHM JUMP 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M32159B04MS3 541-M32159B04MS3TR-ND M32159B04MS3
Product Name RES 0.0 OHM 0.15W JUMPER 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms
Power Rating 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers