Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - M-2010K7500FBTF M-2010K7500FBTF

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964845-M-2010K7500FB TF Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964845-M-2010K7500FB TF Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - M-2010K7500FBTF - 964845-M-2010K7500FBTF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M-2010K7500FBTF
964845-M-2010K7500FBTF
Chip Resistor - Surface Mount - M-2010K7500FBTF 964845-M-2010K7500FBTF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964845-M-2010K7500FB TF Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964845-M-2010K7500FBTF
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage

Buy Now
750Ohm 1W Resistor - 52-M-2010K7500FBTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750Ohm 1W Resistor
52-M-2010K7500FBTF
750Ohm 1W Resistor 52-M-2010K7500FBTF
Res Thick Film 2010 750Ohm 1% 1W ±100ppm/°C Molded T/R Product overview: M-2010K7500FBTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M-2010K7500FBTF can be used for catalog matching and distributor lookup.

Res Thick Film 2010 750Ohm 1% 1W ±100ppm/°C Molded T/R Product overview: M-2010K7500FBTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M-2010K7500FBTF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 964845-M-2010K7500FBTF 52-M-2010K7500FBTF
Product Name Chip Resistor - Surface Mount - M-2010K7500FBTF 750Ohm 1W Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers