Vishay Precision Group Res Wirewound 600m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R6000FL03

Description
Res Wirewound 600m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 600m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R6000FL03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R6000FL03
Res Wirewound 600m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R6000FL03
Res Wirewound 600m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 600m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr10, 0.6 Ohm, +/1% Vishay - 45C6485 - Newark, An Avnet Company
Chicago, IL, United States
Lvr10, 0.6 Ohm, +/1% Vishay
45C6485
Lvr10, 0.6 Ohm, +/1% Vishay 45C6485
LVR10, 0.6 Ohm, +/- 1%

LVR10, 0.6 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R6000FL03 45C6485
Product Name Res Wirewound 600m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr10, 0.6 Ohm, +/1% Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details