Res Wirewound 470m Ohm 3% 10W AXL Thru-Hole Lacer Pack
LVR10, 0.47 Ohm, +/- 3%
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | LVR10R4700HL03 | 45C6483 |
| Product Name | Res Wirewound 470m Ohm 3% 10W AXL Thru-Hole Lacer Pack | Lvr10, 0.47 Ohm, +/3% Vishay |
| Technology / Construction | Wirewound |