Vishay Precision Group Res Wirewound 402m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R4020FL03

Description
Res Wirewound 402m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 402m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 402m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R4020FL03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 402m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R4020FL03
Res Wirewound 402m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R4020FL03
Res Wirewound 402m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 402m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .402 1% L03 Vishay - 23M4486 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .402 1% L03 Vishay
23M4486
Lvr-10 .402 1% L03 Vishay 23M4486
LVR-10 .402 1% L03

LVR-10 .402 1% L03

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R4020FL03 23M4486
Product Name Res Wirewound 402m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .402 1% L03 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details