Vishay Precision Group Res Wirewound 250m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R2500JE03

Description
Res Wirewound 250m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 250m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 5% 10W AXL Thru-Hole Lacer Pack - LVR10R2500JE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 5% 10W AXL Thru-Hole Lacer Pack
LVR10R2500JE03
Res Wirewound 250m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R2500JE03
Res Wirewound 250m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 250m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .25 5% E03 E3 Vishay - 64P3342 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .25 5% E03 E3 Vishay
64P3342
Lvr-10 .25 5% E03 E3 Vishay 64P3342
LVR-10 .25 5% E03 e3

LVR-10 .25 5% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R2500JE03 64P3342
Product Name Res Wirewound 250m Ohm 5% 10W AXL Thru-Hole Lacer Pack Lvr-10 .25 5% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details