Vishay Precision Group Res Wirewound 175m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R1750FE03

Description
Res Wirewound 175m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 175m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 175m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R1750FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 175m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R1750FE03
Res Wirewound 175m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R1750FE03
Res Wirewound 175m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 175m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .175 1% E03 E3 Vishay - 64P3333 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .175 1% E03 E3 Vishay
64P3333
Lvr-10 .175 1% E03 E3 Vishay 64P3333
LVR-10 .175 1% E03 e3

LVR-10 .175 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R1750FE03 64P3333
Product Name Res Wirewound 175m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .175 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers