Vishay Precision Group Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R1500FE03

Description
Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R1500FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R1500FE03
Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R1500FE03
Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .15 1% E03 E3 Vishay - 64P3321 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .15 1% E03 E3 Vishay
64P3321
Lvr-10 .15 1% E03 E3 Vishay 64P3321
LVR-10 .15 1% E03 e3

LVR-10 .15 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R1500FE03 64P3321
Product Name Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .15 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 6-1625966-0 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.0500 ohms
View Details