Vishay Precision Group Res Wirewound 140m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R1400JE03

Description
Res Wirewound 140m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 140m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 140m Ohm 5% 10W AXL Thru-Hole Lacer Pack - LVR10R1400JE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140m Ohm 5% 10W AXL Thru-Hole Lacer Pack
LVR10R1400JE03
Res Wirewound 140m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R1400JE03
Res Wirewound 140m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 140m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .14 5% E03 E3 Vishay - 64P3318 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .14 5% E03 E3 Vishay
64P3318
Lvr-10 .14 5% E03 E3 Vishay 64P3318
LVR-10 .14 5% E03 e3

LVR-10 .14 5% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R1400JE03 64P3318
Product Name Res Wirewound 140m Ohm 5% 10W AXL Thru-Hole Lacer Pack Lvr-10 .14 5% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details