Vishay Precision Group Res Wirewound 130m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R1300FE03

Description
Res Wirewound 130m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 130m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R1300FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R1300FE03
Res Wirewound 130m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R1300FE03
Res Wirewound 130m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 130m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .13 1% E03 E3 Vishay - 64P3315 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .13 1% E03 E3 Vishay
64P3315
Lvr-10 .13 1% E03 E3 Vishay 64P3315
LVR-10 .13 1% E03 e3

LVR-10 .13 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R1300FE03 64P3315
Product Name Res Wirewound 130m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .13 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C722KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details