Vishay Precision Group Res Wirewound 75m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0750FE03

Description
Res Wirewound 75m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 75m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0750FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0750FE03
Res Wirewound 75m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0750FE03
Res Wirewound 75m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 75m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .075 1% E03 E3 Vishay - 64P3291 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .075 1% E03 E3 Vishay
64P3291
Lvr-10 .075 1% E03 E3 Vishay 64P3291
LVR-10 .075 1% E03 e3

LVR-10 .075 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0750FE03 64P3291
Product Name Res Wirewound 75m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .075 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - C3AR82JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details