Vishay Precision Group Res Wirewound 70m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0700FL03

Description
Res Wirewound 70m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 70m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 70m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0700FL03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 70m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0700FL03
Res Wirewound 70m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0700FL03
Res Wirewound 70m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 70m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .07 1% L03 Vishay - 23M4481 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .07 1% L03 Vishay
23M4481
Lvr-10 .07 1% L03 Vishay 23M4481
LVR-10 .07 1% L03

LVR-10 .07 1% L03

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0700FL03 23M4481
Product Name Res Wirewound 70m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .07 1% L03 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers