Vishay Precision Group Res Wirewound 67m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0670FE03

Description
Res Wirewound 67m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 67m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 67m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0670FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 67m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0670FE03
Res Wirewound 67m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0670FE03
Res Wirewound 67m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 67m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .067 1% E03 E3 Vishay - 64P3283 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .067 1% E03 E3 Vishay
64P3283
Lvr-10 .067 1% E03 E3 Vishay 64P3283
LVR-10 .067 1% E03 e3

LVR-10 .067 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0670FE03 64P3283
Product Name Res Wirewound 67m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .067 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details