Vishay Precision Group Res Wirewound 64.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0649FE03

Description
Res Wirewound 64.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 64.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 64.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0649FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 64.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0649FE03
Res Wirewound 64.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0649FE03
Res Wirewound 64.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 64.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .0649 1% E03 E3 Vishay - 64P3277 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .0649 1% E03 E3 Vishay
64P3277
Lvr-10 .0649 1% E03 E3 Vishay 64P3277
LVR-10 .0649 1% E03 e3

LVR-10 .0649 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0649FE03 64P3277
Product Name Res Wirewound 64.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .0649 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1630184-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47000 ohms
Tolerance 5 +/- %
View Details
3 suppliers