Vishay Precision Group Res Wirewound 56m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0560FE03

Description
Res Wirewound 56m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 56m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 56m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0560FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0560FE03
Res Wirewound 56m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0560FE03
Res Wirewound 56m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 56m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .056 1% E03 E3 Vishay - 64P3271 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .056 1% E03 E3 Vishay
64P3271
Lvr-10 .056 1% E03 E3 Vishay 64P3271
LVR-10 .056 1% E03 e3

LVR-10 .056 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0560FE03 64P3271
Product Name Res Wirewound 56m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .056 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers